KYOCERA AVX Components Corporation Ceramic Capacitors SR385E474ZAA

Description
0.47µF -20%, +80% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.47µF -20%, +80% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR385E474ZAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR385E474ZAA-ND
Ceramic Capacitors SR385E474ZAA-ND
0.47µF -20%, +80% 50V Ceramic Capacitor Z5U Radial

0.47µF -20%, +80% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Skycap / Skycaps Rohs Compliant Kyocera Avx - 54J1810 - Newark, An Avnet Company
Chicago, IL, United States
Skycap / Skycaps Rohs Compliant Kyocera Avx
54J1810
Skycap / Skycaps Rohs Compliant Kyocera Avx 54J1810
SKYCAP / SKYCAPS ROHS COMPLIANT: NO

SKYCAP / SKYCAPS ROHS COMPLIANT: NO

Supplier's Site
Ceramic Capacitors - SR385E474ZAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR385E474ZAA
Ceramic Capacitors SR385E474ZAA
CAP CER 0.47UF 50V Z5U RADIAL

CAP CER 0.47UF 50V Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number SR385E474ZAA-ND 54J1810 SR385E474ZAA
Product Name Ceramic Capacitors Skycap / Skycaps Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH1R0B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Ceramic Capacitors - C1206C271K1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details