Kyocera Corporation Ceramic Capacitors SR655C105MARTR1

Description
1µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR655C105MARTR1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR655C105MARTR1-ND
Ceramic Capacitors SR655C105MARTR1-ND
1µF ±20% 50V Ceramic Capacitor X7R Radial

1µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - SR655C105MARTR1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR655C105MARTR1
Ceramic Capacitors SR655C105MARTR1
CAP CER 1UF 50V X7R RADIAL

CAP CER 1UF 50V X7R RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,1Uf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx - 65M4557 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1Uf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
65M4557
Capacitor,ceramic,1Uf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx 65M4557
Capacitor,Ceramic,1u F,50VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,1uF,50VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SR655C105MARTR1-ND SR655C105MARTR1 65M4557
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,1Uf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - M22U683M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers