Kyocera Corporation 0.1uF 500V Capacitor SR507C104KAA

Description
Cap Ceramic 0.1uF 500V X7R 10% Radial 10.16mm 125°C Bag Product overview: SR507C104KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR507C104KAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.1uF 500V X7R 10% Radial 10.16mm 125°C Bag Product overview: SR507C104KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR507C104KAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1uF 500V Capacitor
60-SR507C104KAA
0.1uF 500V Capacitor 60-SR507C104KAA
Cap Ceramic 0.1uF 500V X7R 10% Radial 10.16mm 125°C Bag Product overview: SR507C104KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR507C104KAA can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 500V X7R 10% Radial 10.16mm 125°C Bag Product overview: SR507C104KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR507C104KAA can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Ceramic Capacitors - 1305872-SR507C104KAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1305872-SR507C104KAA
Capacitors - Ceramic Capacitors 1305872-SR507C104KAA
Win Source Part Number: 1305872-SR507C104KAA Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.560" (14.22mm) Standard Package: 500 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: X7R Lead Spacing: 0.400" (10.16mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.500" L x 0.200" W (12.70mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX

Win Source Part Number: 1305872-SR507C104KAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.560" (14.22mm)
Standard Package: 500
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Lead Spacing: 0.400" (10.16mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.500" L x 0.200" W (12.70mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX

Buy Now Datasheet
Ceramic Capacitors - SR507C104KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR507C104KAA-ND
Ceramic Capacitors SR507C104KAA-ND
0.1µF ±10% 500V Ceramic Capacitor X7R Radial

0.1µF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - SR507C104KAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR507C104KAA
Ceramic Capacitors SR507C104KAA
CAP CER 0.1UF 500V X7R RADIAL

CAP CER 0.1UF 500V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-SR507C104KAA 1305872-SR507C104KAA SR507C104KAA-ND SR507C104KAA
Product Name 0.1uF 500V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Film Paper Film Capacitors - 105PPB630K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers