Win Source Part Number: 1305415-SR505C475KAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.560" (14.22mm)
Standard Package: 500
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Spacing: 0.400" (10.16mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.500" L x 0.200" W (12.70mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Cap Ceramic 4.7uF 50V X7R 10% Radial 10.16mm 125°C Bag Product overview: SR505C475KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR505C475KAA can be used for catalog matching and distributor lookup.
4.7µF ±10% 50V Ceramic Capacitor X7R Radial
Capacitor,Ceramic,4.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1305415-SR505C475KAA | 60-SR505C475KAA | SR505C475KAA-ND | 54J1962 |
| Product Name | Capacitors - Ceramic Capacitors | 4.7uF 50V Capacitor | Ceramic Capacitors | Capacitor,ceramic,4.7Uf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 4.7 microF | 4.7 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts | |
| WVAC | 50 volts | 50 volts |