Kyocera Corporation Ceramic Capacitors SR505C225MAR

Description
2.2µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2.2µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR505C225MAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR505C225MAR-ND
Ceramic Capacitors SR505C225MAR-ND
2.2µF ±20% 50V Ceramic Capacitor X7R Radial

2.2µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - SR505C225MAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR505C225MAR
Ceramic Capacitors SR505C225MAR
CAP CER 2.2UF 50V X7R RADIAL

CAP CER 2.2UF 50V X7R RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,2.7Uf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx - 65M4441 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.7Uf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
65M4441
Capacitor,ceramic,2.7Uf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx 65M4441
Capacitor,Ceramic,2. 7uF,50VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,2.7uF,50VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SR505C225MAR-ND SR505C225MAR 65M4441
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,2.7Uf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105RMB102K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details