Kyocera Corporation Ceramic Capacitors SR595E224MAATR1

Description
0.22µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.22µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR595E224MAATR1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR595E224MAATR1-ND
Ceramic Capacitors SR595E224MAATR1-ND
0.22µF ±20% 50V Ceramic Capacitor Z5U Radial

0.22µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Capacitor,ceramic,220000Pf,50Vdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Rohs Compliant Kyocera Avx - 54J2394 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,220000Pf,50Vdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Rohs Compliant Kyocera Avx
54J2394
Capacitor,ceramic,220000Pf,50Vdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Rohs Compliant Kyocera Avx 54J2394
Capacitor,Ceramic,22 0000pF,50VDC,20-% Tol,20+% Tol,Z5U-TC Code,-56,22%-TC RoHS Compliant: No

Capacitor,Ceramic,220000pF,50VDC,20-% Tol,20+% Tol,Z5U-TC Code,-56,22%-TC RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - SR595E224MAATR1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR595E224MAATR1
Capacitors - Ceramic Capacitors SR595E224MAATR1
CAP CER 0.22UF 50V Z5U RADIAL

CAP CER 0.22UF 50V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SR595E224MAATR1-ND 54J2394 SR595E224MAATR1
Product Name Ceramic Capacitors Capacitor,ceramic,220000Pf,50Vdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Rohs Compliant Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details