Contact Silver Power Socket 4 AWG Crimp
SKT ASSY., CRIMP, 6MM, 4AWG ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 193673-5 | 193673-5-ND | 31C0042 |
| Product Name | Power Connectors | Backplane Connector Contacts | Skt Assy., Crimp, 6Mm, 4Awg Rohs Compliant Amp - Te Connectivity |
| Contact Size (AWG) | 4 AWG |