Conn Board to Board HDR 4 POS 4mm Solder RA Side Entry SMD Tray Product overview: 1954289-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1954289-2 can be used for catalog matching and distributor lookup.
"SSL Connector 4 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"
"SSL Connector 4 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"
"SSL Connector 4 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"
Win Source Part Number: 1035193-1954289-2
Category: Connectors, Interconnects>Solid State Lighting Connectors
Number of Positions: 4
Pitch: 0.157" (4.00mm)
Connector Type: Blade and Receptacle, Hermaphroditic
Termination: Solder
Contact Finish: Tin
Package: Tape & Reel
Contact Material: Copper Alloy
Voltage Rating: 125V
Housing Material: Liquid Crystal Polymer (LCP)
Housing Color: Natural
Standard Package: 1,000
Style: Board to Board
Mounting Type: Board Edge, Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): 1-1954289-2; 1-2058703-2; 2058703-2; 10120045-400LF195428
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-1954289-2,-1954
Base Product Number: 1954289
LIGHTING CONNECTOR, RCPT, 4POS, SOLDER; Product Range:1954289 Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Solder; No. of Rows:1Rows; Connector Mounting:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-1954289-2 | A99124TR-ND | 1035193-1954289-2 | 64AH9506 |
| Product Name | SMD Electronic Connector | Solid State Lighting Connector Assemblies | Connectors, Interconnects - Solid State Lighting Connectors | Lighting Connector, Rcpt, 4Pos, Solder; Product Range Te Connectivity |
| Connector Type | Blade and Receptacle, Hermaphroditic | |||
| Mounting | Board Edge, Surface Mount, Right Angle | Board Edge, Surface Mount, Right Angle | ||
| Voltage Rating | 125 volts | 125 volts |