1939851-1 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers1939851-1
Description
Body Features Primary Product Material : Steel
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Connector Hardware Accessory Type : Clip Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Steel
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Connector Hardware Accessory Type : Clip Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features Primary Product Material : Steel
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Connector Hardware Accessory Type : Clip Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
Primary Product Material : Steel
Packaging Features
Packaging Method : Bag
Packaging Quantity : 100
Product Type Features
Connector Hardware Accessory Type : Clip
Hardware Accessory Function : Mounting
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]