Body Features Mechanical Connector Conductor Material : Aluminum-Copper
Configuration Features Number of Contact Bolts : 3 Visual Inspection : Yes
Dimensions Bolt Head Size (Across Flats) (MM) : 27 Conductor Cross-Section (MMSQ) : 500 - 630 Palm Hole Diameter : 17
Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 42
Industry Standards Mechanical Connector CSA Certified : No Mechanical Connector UL Listed : No
Operation/Applicatio
n Application Type : Terminations, Power Cable Terminations, Both Underground & Above Ground Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes
Other Conductor Gauge Type : Metric
Product Availability Mechanical Connector Product Availability : AMERICAS, ASIA, EMEA, China, ANZPAC
Product Type Features Mechanical Connector Material : Aluminum Mechanical Connector Technology : Shear Bolt Underground Network Component Type : Terminal Lug
Body Features
- Mechanical Connector Conductor Material : Aluminum-Copper
Configuration Features
- Number of Contact Bolts : 3
- Visual Inspection : Yes
Dimensions
- Bolt Head Size (Across Flats) (MM) : 27
- Conductor Cross-Section (MMSQ) : 500 - 630
- Palm Hole Diameter : 17
Electrical Characteristics
- Mechanical Connector Voltage Class (KV) : ≤ 42
Industry Standards
- Mechanical Connector CSA Certified : No
- Mechanical Connector UL Listed : No
Operation/Application
- Application Type : Terminations, Power Cable Terminations, Both Underground & Above Ground
- Energized Installation : No
- Free of Lead, Cadmium, Heavy Metals : Yes
- Indoor Use : Yes
- Outdoor Use : Yes
Other
- Conductor Gauge Type : Metric
Product Availability
- Mechanical Connector Product Availability : AMERICAS, ASIA, EMEA, China, ANZPAC
Product Type Features
- Mechanical Connector Material : Aluminum
- Mechanical Connector Technology : Shear Bolt
- Underground Network Component Type : Terminal Lug