TE Connectivity Backplane Connector Contacts 193673-2

Description
Contact Silver Power Socket 10 AWG Crimp
Request a Quote Datasheet
Description
Contact Silver Power Socket 10 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Contacts - A130905-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
A130905-ND
Backplane Connector Contacts A130905-ND
Contact Silver Power Socket 10 AWG Crimp

Contact Silver Power Socket 10 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
44A Electronic Connector
332-193673-2
44A Electronic Connector 332-193673-2
44A Power Socket Contact, 10AWG Crimp, Silver Plated Copper Alloy Product overview: 193673-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 44A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-193673-2 can be used for catalog matching and distributor lookup.

44A Power Socket Contact, 10AWG Crimp, Silver Plated Copper Alloy Product overview: 193673-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 44A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-193673-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - 193673-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
193673-2
Power Connectors 193673-2
SKT ASSY.,CRIMP, 4MM, 10AWG

SKT ASSY.,CRIMP, 4MM, 10AWG

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A130905-ND 332-193673-2 193673-2
Product Name Backplane Connector Contacts 44A Electronic Connector Power Connectors
Contact Size (AWG) 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11072-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details