TE Connectivity Automotive Headers 1939403-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 23.8 MM  [.937 INCH ] Connector Width : 16.2 MM  [.638 INCH ] Profile Height from PCB : 20 MM  [.787 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 23.8 MM  [.937 INCH ] Connector Width : 16.2 MM  [.638 INCH ] Profile Height from PCB : 20 MM  [.787 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1939403-3 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1939403-3
Automotive Headers 1939403-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 23.8 MM  [.937 INCH ] Connector Width : 16.2 MM  [.638 INCH ] Profile Height from PCB : 20 MM  [.787 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 8
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .64 MM  [.025 INCH ]

Dimensions


  • Connector Length : 23.8 MM  [.937 INCH ]
  • Connector Width : 16.2 MM  [.638 INCH ]
  • Profile Height from PCB : 20 MM  [.787 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.2 MM  [.087 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No
  • Solder Process : Reflow Solder Capable

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Headers, Male Pins - 17-1939403-3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1939403-3-ND
Headers, Male Pins 17-1939403-3-ND
0.64 SMD 8P CAP ASSY V-TYPE

0.64 SMD 8P CAP ASSY V-TYPE

Buy Now Datasheet
Automotive Connectors - 1939403-3 - 1035189-1939403-3 - Win Source Electronics
Laguna Hills, CA, United States
Automotive Connectors - 1939403-3
1035189-1939403-3
Automotive Connectors - 1939403-3 1035189-1939403-3
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035189-1939403-3 Number of Positions: 8 Pitch: 2.2098 mm Color: Black Connector Type: SMD/SMT Number of Rows: 2 Termination: SMD/SMT Length: 16.2 mm Shielding: Unshielded Contact Plating: Tin Mounting: SMD (SMT) Tab Width: 635 µm Tab Thickness: 640 µm Width: 23.7998 mm Categories: Automotive Connectors Alternative Parts (Cross-Reference): 19418-0002; 30700-1081; 30700-1082; AT06-08SB-RD01; AT04-08PA-KIT01; AT04-08PB-RD01; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 221 °C RoHS: Compliant Min Operating Temperature: -22 °C Max Voltage Rating (DC): 12 V Flammability Rating: UL94 V-0 Circuit Application: Signal Number of Signal Positions: 8

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035189-1939403-3
Number of Positions: 8
Pitch: 2.2098 mm
Color: Black
Connector Type: SMD/SMT
Number of Rows: 2
Termination: SMD/SMT
Length: 16.2 mm
Shielding: Unshielded
Contact Plating: Tin
Mounting: SMD (SMT)
Tab Width: 635 µm
Tab Thickness: 640 µm
Width: 23.7998 mm
Categories: Automotive Connectors
Alternative Parts (Cross-Reference): 19418-0002; 30700-1081; 30700-1082; AT06-08SB-RD01; AT04-08PA-KIT01; AT04-08PB-RD01;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 221 °C
RoHS: Compliant
Min Operating Temperature: -22 °C
Max Voltage Rating (DC): 12 V
Flammability Rating: UL94 V-0
Circuit Application: Signal
Number of Signal Positions: 8

Buy Now
Singapore, Singapore
Electronic Connector
316-1939403-3
Electronic Connector 316-1939403-3
Conn Shrouded Header Product overview: 1939403-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1939403-3 can be used for catalog matching and distributor lookup.

Conn Shrouded Header Product overview: 1939403-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1939403-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Conn, Str Hdr, 8Pos, Solder Rohs Compliant Te Connectivity - 70AH4176 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Str Hdr, 8Pos, Solder Rohs Compliant Te Connectivity
70AH4176
Automotive Conn, Str Hdr, 8Pos, Solder Rohs Compliant Te Connectivity 70AH4176
AUTOMOTIVE CONN, STR HDR, 8POS, SOLDER ROHS COMPLIANT: YES

AUTOMOTIVE CONN, STR HDR, 8POS, SOLDER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1939403-3 17-1939403-3-ND 1035189-1939403-3 316-1939403-3 70AH4176
Product Name Automotive Headers Headers, Male Pins Automotive Connectors - 1939403-3 Electronic Connector Automotive Conn, Str Hdr, 8Pos, Solder Rohs Compliant Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data