"Connector Header Through Hole 3 position 0.250"" (6.35mm)"
3 Pos Power Header, 36A, 600V, Straight, Thru-Hole, Silver Product overview: 194017-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 36A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-194017-1 can be used for catalog matching and distributor lookup.
PLUG & SOCKET CONNECTOR, HEADER, 3 POSITION, 6.35MM; Connector Systems:Wire-to-Boar
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 194017-1-ND | 316-194017-1 | 194017-1 | 91B1570 |
| Product Name | Headers, Male Pins | 36A 600V Electronic Connector | Power Connectors | Plug & Socket Connector, Header, 3 Position, 6.35Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole | |||
| Number of Contacts | 3 # | |||
| Gender | Male / Plug |