TE Connectivity Automotive Headers 1-963221-1

Description
Body Features Connector & Keying Code : A1 Primary Product Color : Black Configuration Features Number of Positions : 29 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 29 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 83.2 MM  [3.27 INCH ] Connector Width : 37.1 MM  [1.46 INCH ] Profile Height from PCB : 32.5 MM  [1.27 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A1 Primary Product Color : Black Configuration Features Number of Positions : 29 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 29 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 83.2 MM  [3.27 INCH ] Connector Width : 37.1 MM  [1.46 INCH ] Profile Height from PCB : 32.5 MM  [1.27 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-963221-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-963221-1
Automotive Headers 1-963221-1
Body Features Connector & Keying Code : A1 Primary Product Color : Black Configuration Features Number of Positions : 29 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 29 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 83.2 MM  [3.27 INCH ] Connector Width : 37.1 MM  [1.46 INCH ] Profile Height from PCB : 32.5 MM  [1.27 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Connector & Keying Code : A1
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 29
  • Number of Rows : 3
  • Number of Sections : 1
  • Number of Signal Positions : 29
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 3 MM  [.118 INCH ]

Dimensions


  • Connector Length : 83.2 MM  [3.27 INCH ]
  • Connector Width : 37.1 MM  [1.46 INCH ]
  • Profile Height from PCB : 32.5 MM  [1.27 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now Datasheet
Headers, Male Pins - 1-963221-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1-963221-1-ND
Headers, Male Pins 1-963221-1-ND
Connector Header Through Hole, Right Angle 29 position

Connector Header Through Hole, Right Angle 29 position

Buy Now Datasheet
PCB Headers - 7183830 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7183830
PCB Headers 7183830
TE Connectivity 1-963221-1 PCB Header

TE Connectivity 1-963221-1 PCB Header

Supplier's Site
PCB Headers - 7183830P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7183830P
PCB Headers 7183830P
TE Connectivity 1-963221-1 PCB Header

TE Connectivity 1-963221-1 PCB Header

Supplier's Site
PCB Headers - 1640740 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1640740
PCB Headers 1640740
TE Connectivity 1-963221-1 PCB Header

TE Connectivity 1-963221-1 PCB Header

Supplier's Site
Singapore, Singapore
Electronic Connector
316-1-963221-1
Electronic Connector 316-1-963221-1
29 Pos 2.5mm RA Shrouded Header, Signal, Tin Plated Product overview: 1-963221-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-963221-1 can be used for catalog matching and distributor lookup.

29 Pos 2.5mm RA Shrouded Header, Signal, Tin Plated Product overview: 1-963221-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-963221-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-963221-1 1-963221-1-ND 7183830 7183830P 316-1-963221-1
Product Name Automotive Headers Headers, Male Pins PCB Headers PCB Headers Electronic Connector
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Plug Wire to Board Connector
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Through Hole, Right Angle Through hole
Unlock Full Specs
to access all available technical data