TE Connectivity Poke-In Connectors 1954097-1

Description
Body Features Header Mating Direction : Horizontal Primary Product Color : White Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ] Connector Height : 3.9 MM  [.154 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987, UL 1977, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : SMT Pocket Tape Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Header Mating Direction : Horizontal Primary Product Color : White Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ] Connector Height : 3.9 MM  [.154 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987, UL 1977, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : SMT Pocket Tape Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 1954097-1 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
1954097-1
Poke-In Connectors 1954097-1
Body Features Header Mating Direction : Horizontal Primary Product Color : White Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ] Connector Height : 3.9 MM  [.154 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987, UL 1977, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : SMT Pocket Tape Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Header Mating Direction : Horizontal
  • Primary Product Color : White

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 4
  • Contact Fabrication : Stamped & Formed
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.11 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ]
  • Connector Height : 3.9 MM  [.154 INCH ]
  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987, UL 1977, UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Tail

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : SMT Pocket Tape

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Product Line : Poke-In

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Singapore, Singapore
5A 250V Electronic Connector
316-1954097-1
5A 250V Electronic Connector 316-1954097-1
2 Pos Receptacle, 4mm Pitch, SMT, Poke-In, 5A, 250V Product overview: 1954097-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1954097-1 can be used for catalog matching and distributor lookup.

2 Pos Receptacle, 4mm Pitch, SMT, Poke-In, 5A, 250V Product overview: 1954097-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1954097-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Miscellaneous Connector - 1954097-1 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
1954097-1
Miscellaneous Connector 1954097-1
Ballast Products & LED Interconnections

Ballast Products & LED Interconnections

Supplier's Site Datasheet
Solid State Lighting Connectors - 1954097-1 - 109666-1954097-1 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Lighting Connectors - 1954097-1
109666-1954097-1
Solid State Lighting Connectors - 1954097-1 109666-1954097-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 109666-1954097-1 Packaging: Reel - TR Number of Positions: 2 Pitch: 0.157" (4.00mm) Connector Type: Receptacle, Poke-In Wire Termination: Solder Contact Finish: Tin Wire Gauge: 18 AWG, 20 AWG, 22 AWG Voltage Rating: 250V Current Rating: 4A Housing Material: Liquid Crystal Polymer (LCP) Housing Color: White Mounting: Surface Mount, Right Angle Style: Board to Cable/Wire Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 109666-1954097-1
Packaging: Reel - TR
Number of Positions: 2
Pitch: 0.157" (4.00mm)
Connector Type: Receptacle, Poke-In Wire
Termination: Solder
Contact Finish: Tin
Wire Gauge: 18 AWG, 20 AWG, 22 AWG
Voltage Rating: 250V
Current Rating: 4A
Housing Material: Liquid Crystal Polymer (LCP)
Housing Color: White
Mounting: Surface Mount, Right Angle
Style: Board to Cable/Wire
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Contacts - 1954097-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1954097-1
Contacts 1954097-1
Poke In SMT,2 Position Connect

Poke In SMT,2 Position Connect

Buy Now
Swedesboro, NJ, United States
Contacts
1954097-1
Contacts 1954097-1
Contacts

Contacts

Buy Now
Solid State Lighting Connector Assemblies - A97618TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A97618TR-ND
Solid State Lighting Connector Assemblies A97618TR-ND
"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A97618DKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A97618DKR-ND
Solid State Lighting Connector Assemblies A97618DKR-ND
"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A97618CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A97618CT-ND
Solid State Lighting Connector Assemblies A97618CT-ND
"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Wire-Board Connector, Receptacle, 2 Position, 4Mm; Product Range Te Connectivity - 70M9949 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 2 Position, 4Mm; Product Range Te Connectivity
70M9949
Wire-Board Connector, Receptacle, 2 Position, 4Mm; Product Range Te Connectivity 70M9949
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 4MM; Product Range:Poke-In Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Solder; No. of Rows:1Rows; Connector Mounting:Surface Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 4MM; Product Range:Poke-In Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Solder; No. of Rows:1Rows; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-Board Connector, Receptacle, 2 Position, 4Mm, Full Reel; Product Range Te Connectivity - 28X2667 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 2 Position, 4Mm, Full Reel; Product Range Te Connectivity
28X2667
Wire-Board Connector, Receptacle, 2 Position, 4Mm, Full Reel; Product Range Te Connectivity 28X2667
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 4MM, FULL REEL; Product Range:Poke-In Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Solder; No. of Rows:1Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 4MM, FULL REEL; Product Range:Poke-In Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Solder; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site
Wire-To-Board Connector, Poke-In Series, Surface Mount, Receptacle, 2, 4 Mm, Tin Plated Contacts Rohs Compliant Te Connectivity - 54X6562 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Poke-In Series, Surface Mount, Receptacle, 2, 4 Mm, Tin Plated Contacts Rohs Compliant Te Connectivity
54X6562
Wire-To-Board Connector, Poke-In Series, Surface Mount, Receptacle, 2, 4 Mm, Tin Plated Contacts Rohs Compliant Te Connectivity 54X6562
Wire-To-Board Connector, Poke-In Series, Surface Mount, Receptacle, 2, 4 mm, Tin Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, Poke-In Series, Surface Mount, Receptacle, 2, 4 mm, Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1954097-1 316-1954097-1 1954097-1 109666-1954097-1 1954097-1 A97618TR-ND 70M9949 28X2667 54X6562
Product Name Poke-In Connectors 5A 250V Electronic Connector Miscellaneous Connector Solid State Lighting Connectors - 1954097-1 Contacts Solid State Lighting Connector Assemblies Wire-Board Connector, Receptacle, 2 Position, 4Mm; Product Range Te Connectivity Wire-Board Connector, Receptacle, 2 Position, 4Mm, Full Reel; Product Range Te Connectivity Wire-To-Board Connector, Poke-In Series, Surface Mount, Receptacle, 2, 4 Mm, Tin Plated Contacts Rohs Compliant Te Connectivity
Connector Type Wire to Board Connector Receptacle, Poke-In Wire Wire to Board Connector Wire to Board Connector
Termination Surface Mount Poke-In Solder Solder Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount
Voltage Rating 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data