TE Connectivity Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity 193841-1.

Description
CONTACT, PIN, 14-12AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Pin; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:12AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:14AWG RoHS Compliant: Yes
Description
CONTACT, PIN, 14-12AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Pin; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:12AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:14AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity - 30AC3686 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity
30AC3686
Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity 30AC3686
CONTACT, PIN, 14-12AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Pin; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:12AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:14AWG RoHS Compliant: Yes

CONTACT, PIN, 14-12AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Pin; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:12AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:14AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC3686
Product Name Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity
Termination Crimp / Solder
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details