Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333763-1-962841-1
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Type: Power
Contact Finish: Tin
Contact Finish Thickness: 39.4µin (1.00µm)
Wire Gauge: 17-20 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A107026TR,-1-962841-
Base Product Number: 962841
RoHS Status: RoHS Compliant
Connectors
Male Crimp Terminal, 2.8x0.8mm, 17-20AWG, 30A, Tin Plated Copper/Bronze Product overview: 1-962841-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-962841-1 can be used for catalog matching and distributor lookup.
Tab Contact Tin 17-20 AWG Crimp Power
Tab Contact Tin 17-20 AWG Crimp Power
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333763-1-962841-1 | 1-962841-1 | 332-1-962841-1 | A107026TR-ND |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | 30A Electronic Connector | Rectangular Connector Contacts | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |