TE Connectivity Contacts 193796-1

Description
PIN CONTACT - 2MM,10AWG
Request a Quote Datasheet
Description
PIN CONTACT - 2MM,10AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 193796-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
193796-1
Contacts 193796-1
PIN CONTACT - 2MM,10AWG

PIN CONTACT - 2MM,10AWG

Buy Now
Swedesboro, NJ, United States
Contacts
193796-1
Contacts 193796-1
High Current UMNL II

High Current UMNL II

Buy Now
Swedesboro, NJ, United States
Contacts
193796-1
Contacts 193796-1
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A139169-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A139169-ND
Rectangular Connector Contacts A139169-ND
Pin Contact Silver 10 AWG Crimp

Pin Contact Silver 10 AWG Crimp

Buy Now Datasheet
CONN PIN 10AWG CRIMP SILVER - 792-193796-1 - Utmel Electronic Limited
Hong Kong, China
CONN PIN 10AWG CRIMP SILVER
792-193796-1
CONN PIN 10AWG CRIMP SILVER 792-193796-1
CONN PIN 10AWG CRIMP SILVER

CONN PIN 10AWG CRIMP SILVER

Supplier's Site
Contact, Universal Mate-N-Lok Ii Series, Pin, 10 Awg, Crimp, Copper Alloy Rohs Compliant Amp - Te Connectivity - 53Y3493 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Universal Mate-N-Lok Ii Series, Pin, 10 Awg, Crimp, Copper Alloy Rohs Compliant Amp - Te Connectivity
53Y3493
Contact, Universal Mate-N-Lok Ii Series, Pin, 10 Awg, Crimp, Copper Alloy Rohs Compliant Amp - Te Connectivity 53Y3493
Contact, Universal Mate-N-Lok II Series, Pin, 10 AWG, Crimp, Copper Alloy RoHS Compliant: Yes

Contact, Universal Mate-N-Lok II Series, Pin, 10 AWG, Crimp, Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 193796-1 A139169-ND 792-193796-1 53Y3493
Product Name Contacts Rectangular Connector Contacts CONN PIN 10AWG CRIMP SILVER Contact, Universal Mate-N-Lok Ii Series, Pin, 10 Awg, Crimp, Copper Alloy Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 10 AWG
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data