TE Connectivity ™ Backplane Connectors - 194281-1 194281-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 149697-194281-1 Packaging: Bulk Number of Positions: 28 (24 + 4 Power) Color: Black Connector Type: Housing for Non-Gendered Contacts Number of Rows: 3 Connector Style: Drawer Mounting: Panel Mount Connector Usage: Receptacle Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 149697-194281-1 Packaging: Bulk Number of Positions: 28 (24 + 4 Power) Color: Black Connector Type: Housing for Non-Gendered Contacts Number of Rows: 3 Connector Style: Drawer Mounting: Panel Mount Connector Usage: Receptacle Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 194281-1 - 149697-194281-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 194281-1
149697-194281-1
Backplane Connectors - 194281-1 149697-194281-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 149697-194281-1 Packaging: Bulk Number of Positions: 28 (24 + 4 Power) Color: Black Connector Type: Housing for Non-Gendered Contacts Number of Rows: 3 Connector Style: Drawer Mounting: Panel Mount Connector Usage: Receptacle Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 149697-194281-1
Packaging: Bulk
Number of Positions: 28 (24 + 4 Power)
Color: Black
Connector Type: Housing for Non-Gendered Contacts
Number of Rows: 3
Connector Style: Drawer
Mounting: Panel Mount
Connector Usage: Receptacle
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Electronic Connector - 372-194281-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
372-194281-1
Electronic Connector 372-194281-1
CONN HSG DRAWER 28POS BLK Product overview: 194281-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backplane Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 372-194281-1 can be used for catalog matching and distributor lookup.

CONN HSG DRAWER 28POS BLK Product overview: 194281-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backplane Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 372-194281-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 149697-194281-1 372-194281-1
Product Name Backplane Connectors - 194281-1 Electronic Connector
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details