TE Connectivity Headers, Receptacles, Female Sockets 193839-2

Description
"3 Position Receptacle Connector 0.250"" (6.35mm) Through Hole, Right Angle Silver"
Request a Quote Datasheet
Description
"3 Position Receptacle Connector 0.250"" (6.35mm) Through Hole, Right Angle Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A101928-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A101928-ND
Headers, Receptacles, Female Sockets A101928-ND
"3 Position Receptacle Connector 0.250"" (6.35mm) Through Hole, Right Angle Silver"

"3 Position Receptacle Connector 0.250"" (6.35mm) Through Hole, Right Angle Silver"

Buy Now Datasheet
Singapore, Singapore
36A Electronic Connector
316-193839-2
36A Electronic Connector 316-193839-2
3 Pos 36A RA Solder Socket Header, Wire-to-Board Product overview: 193839-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 36A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-193839-2 can be used for catalog matching and distributor lookup.

3 Pos 36A RA Solder Socket Header, Wire-to-Board Product overview: 193839-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 36A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-193839-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug & Socket Connector, Header, 3 Position, 6.35Mm; Connector Systems Amp - Te Connectivity - 12H1143 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 3 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
12H1143
Plug & Socket Connector, Header, 3 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 12H1143
PLUG & SOCKET CONNECTOR, HEADER, 3 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Connector Shroud:- RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 3 POSITION, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A101928-ND 316-193839-2 12H1143
Product Name Headers, Receptacles, Female Sockets 36A Electronic Connector Plug & Socket Connector, Header, 3 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Receptacle Wire to Board Connector
Mounting Through Hole, Right Angle
Number of Contacts 3 #
Gender Male / Plug
Unlock Full Specs
to access all available technical data