TE Connectivity Multi Purpose 193535-1

Description
Socket Contact Gold Crimp 12-14 AWG Power
Request a Quote Datasheet
Description
Socket Contact Gold Crimp 12-14 AWG Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A102004-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A102004-ND
Multi Purpose A102004-ND
Socket Contact Gold Crimp 12-14 AWG Power

Socket Contact Gold Crimp 12-14 AWG Power

Buy Now Datasheet
Power Connectors - 193535-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
193535-1
Power Connectors 193535-1
SKT ASSY. ,POWER, #12-14 AWG

SKT ASSY. ,POWER, #12-14 AWG

Buy Now
Singapore, Singapore
30A Electronic Connector
332-193535-1
30A Electronic Connector 332-193535-1
Female Power Contact, 30A, Gold Plated, Crimp, 12-14AWG Product overview: 193535-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-193535-1 can be used for catalog matching and distributor lookup.

Female Power Contact, 30A, Gold Plated, Crimp, 12-14AWG Product overview: 193535-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-193535-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Crimp, Socket, 14-12Awg, Crimp; Product Range Amp - Te Connectivity - 85C0171 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Socket, 14-12Awg, Crimp; Product Range Amp - Te Connectivity
85C0171
Contact, Crimp, Socket, 14-12Awg, Crimp; Product Range Amp - Te Connectivity 85C0171
CONTACT, CRIMP, SOCKET, 14-12AWG, CRIMP; Product Range:FFC Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:14AWG; Contact Size:8 RoHS Compliant: Yes

CONTACT, CRIMP, SOCKET, 14-12AWG, CRIMP; Product Range:FFC Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:14AWG; Contact Size:8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A102004-ND 193535-1 332-193535-1 85C0171
Product Name Multi Purpose Power Connectors 30A Electronic Connector Contact, Crimp, Socket, 14-12Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 12 to 14 AWG 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1507-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details