TE Connectivity Power Connectors 193642-1

Description
PIN ASSY.,POWER, #10 AWG
Request a Quote Datasheet
Description
PIN ASSY.,POWER, #10 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
193642-1
Power Connectors 193642-1
PIN ASSY.,POWER, #10 AWG

PIN ASSY.,POWER, #10 AWG

Buy Now
Multi Purpose - 193642-1-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
193642-1-ND
Multi Purpose 193642-1-ND
Pin Contact Gold Crimp 10 AWG Power

Pin Contact Gold Crimp 10 AWG Power

Buy Now Datasheet
Contact, Crimp, Pin, 10Awg, Crimp; Product Range Amp - Te Connectivity - 12H1123 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Pin, 10Awg, Crimp; Product Range Amp - Te Connectivity
12H1123
Contact, Crimp, Pin, 10Awg, Crimp; Product Range Amp - Te Connectivity 12H1123
CONTACT, CRIMP, PIN, 10AWG, CRIMP; Product Range:FFC Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Metrimate Pin and Socket Connectors RoHS Compliant: Yes

CONTACT, CRIMP, PIN, 10AWG, CRIMP; Product Range:FFC Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Metrimate Pin and Socket Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 193642-1 193642-1-ND 12H1123
Product Name Power Connectors Multi Purpose Contact, Crimp, Pin, 10Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 10 AWG ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details