TE Connectivity Connectors 193797-1

Description
SKT ASSY - 2MM 10 AWG
Request a Quote Datasheet
Description
SKT ASSY - 2MM 10 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 193797-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
193797-1
Connectors 193797-1
SKT ASSY - 2MM 10 AWG

SKT ASSY - 2MM 10 AWG

Buy Now
Power Connectors - 193797-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
193797-1
Power Connectors 193797-1
SKT ASSY - 2MM, 10 AWG

SKT ASSY - 2MM, 10 AWG

Buy Now
Swedesboro, NJ, United States
Power Connectors
193797-1
Power Connectors 193797-1
High Current UMNL II

High Current UMNL II

Buy Now
Multi Purpose - A130906-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A130906-ND
Multi Purpose A130906-ND
Socket Contact Silver Crimp 10 AWG

Socket Contact Silver Crimp 10 AWG

Buy Now Datasheet
Singapore, Singapore
32A 600V Electronic Connector
332-193797-1
32A 600V Electronic Connector 332-193797-1
Power Socket Connector, 32A, 600V, 10AWG, Crimp, Female, Silver Product overview: 193797-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 32A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-193797-1 can be used for catalog matching and distributor lookup.

Power Socket Connector, 32A, 600V, 10AWG, Crimp, Female, Silver Product overview: 193797-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 32A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-193797-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi Purpose - 193797-1 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
193797-1
Multi Purpose 193797-1
CONN SOCKET 10AWG SILVER CRIMP

CONN SOCKET 10AWG SILVER CRIMP

Supplier's Site Datasheet
Contact, Universal Mate-N-Lok Ii Series, Socket, 10 Awg, 10 Awg, Crimp / Solder, Copper Alloy Rohs Compliant Amp - Te Connectivity - 45Y9309 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Universal Mate-N-Lok Ii Series, Socket, 10 Awg, 10 Awg, Crimp / Solder, Copper Alloy Rohs Compliant Amp - Te Connectivity
45Y9309
Contact, Universal Mate-N-Lok Ii Series, Socket, 10 Awg, 10 Awg, Crimp / Solder, Copper Alloy Rohs Compliant Amp - Te Connectivity 45Y9309
Contact, Universal Mate-N-Lok II Series, Socket, 10 AWG, 10 AWG, Crimp / Solder, Copper Alloy RoHS Compliant: Yes

Contact, Universal Mate-N-Lok II Series, Socket, 10 AWG, 10 AWG, Crimp / Solder, Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 193797-1 193797-1 A130906-ND 332-193797-1 193797-1 45Y9309
Product Name Connectors Power Connectors Multi Purpose 32A 600V Electronic Connector Multi Purpose Contact, Universal Mate-N-Lok Ii Series, Socket, 10 Awg, 10 Awg, Crimp / Solder, Copper Alloy Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 10 AWG 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Headers, Plugs and Sockets - 1920-1332-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 8.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers