TE Connectivity Rack & Panel Connectors 1950031-1

Description
Body Features Connector & Keying Code : N Shell Plating Material : Nickel Configuration Features Number of Positions : 4 Release Style : Rear Contact Features Contact Arrangement Code : 4C4 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Seal & Plug Type : Peripheral Seal Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 19 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : N Shell Plating Material : Nickel Configuration Features Number of Positions : 4 Release Style : Rear Contact Features Contact Arrangement Code : 4C4 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Seal & Plug Type : Peripheral Seal Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 19 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1950031-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1950031-1
Rack & Panel Connectors 1950031-1
Body Features Connector & Keying Code : N Shell Plating Material : Nickel Configuration Features Number of Positions : 4 Release Style : Rear Contact Features Contact Arrangement Code : 4C4 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Seal & Plug Type : Peripheral Seal Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 19 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Connector & Keying Code : N
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Positions : 4
  • Release Style : Rear

Contact Features


  • Contact Arrangement Code : 4C4
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Size : Size 8
  • Contact Type : Socket
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Assembly
  • Connector Seal & Plug Type : Peripheral Seal
  • Connector Shape : Circular
  • Connector System : Cable-to-Panel
  • Rack & Panel Connector Shell Size : 19
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 1950031-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1950031-1
Backplane Connectors 1950031-1
ASY,RECPT,Sz 19-N,4 POS, sp l sz 8

ASY,RECPT,Sz 19-N,4 POS, sp l sz 8

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1950031-1 1950031-1
Product Name Rack & Panel Connectors Backplane Connectors
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products