TE Connectivity Electronic Connector 1-936119-2

Description
4 Pos Wire Housing, 2.54mm Pitch, Crimp, Straight, PBT, Yellow Product overview: 1-936119-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-936119-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos Wire Housing, 2.54mm Pitch, Crimp, Straight, PBT, Yellow Product overview: 1-936119-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-936119-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-1-936119-2
Electronic Connector 340-1-936119-2
4 Pos Wire Housing, 2.54mm Pitch, Crimp, Straight, PBT, Yellow Product overview: 1-936119-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-936119-2 can be used for catalog matching and distributor lookup.

4 Pos Wire Housing, 2.54mm Pitch, Crimp, Straight, PBT, Yellow Product overview: 1-936119-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-936119-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365510-1-936119-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365510-1-936119-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365510-1-936119-2
Win Source Part Number: 1365510-1-936119-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 80°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro Quadlok Package: Bulk Product Status: Active Base Product Number: 936119 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Yellow Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 4 Number of Rows: 1 Fastening Type: Latch Holder Note: Contacts Not Included Pitch: 0.100" (2.54mm)

Win Source Part Number: 1365510-1-936119-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 80°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Micro Quadlok
Package: Bulk
Product Status: Active
Base Product Number: 936119
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Yellow
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 4
Number of Rows: 1
Fastening Type: Latch Holder
Note: Contacts Not Included
Pitch: 0.100" (2.54mm)

Buy Now Datasheet
Rectangular Connector Housings - 1-936119-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1-936119-2-ND
Rectangular Connector Housings 1-936119-2-ND
"4 Rectangular Connectors - Housings Receptacle Yellow 0.100"" (2.54mm)"

"4 Rectangular Connectors - Housings Receptacle Yellow 0.100"" (2.54mm)"

Buy Now Datasheet
Mqs 4P Plug Assy W/cpa Yellow Te Connectivity - 21R3738 - Newark, An Avnet Company
Chicago, IL, United States
Mqs 4P Plug Assy W/cpa Yellow Te Connectivity
21R3738
Mqs 4P Plug Assy W/cpa Yellow Te Connectivity 21R3738
MQS 4P PLUG ASSY W/CPA YELLOW

MQS 4P PLUG ASSY W/CPA YELLOW

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-1-936119-2 1365510-1-936119-2 1-936119-2-ND 21R3738
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Mqs 4P Plug Assy W/cpa Yellow Te Connectivity
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Banana Socket to Banana Socket, Adapter - 8033 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details