Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper
Configuration Features Number of Holes : 0
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 21.2 MM [.834 INCH ] Barrel Length : 47.6 MM [1.874 INCH ] Barrel Outside Diameter : 28.5 MM [1.12 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 240 Compatible Conductor Range (AWGKC) : 500 - 500 Lug Length : 127 MM [5 INCH ] Lug Width : 41.6 MM [1.638 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor
Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Standard
- Palm Terminal Material : Copper
- Primary Product Material : Copper
Configuration Features
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 21.2 MM [.834 INCH ]
- Barrel Length : 47.6 MM [1.874 INCH ]
- Barrel Outside Diameter : 28.5 MM [1.12 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 240
- Compatible Conductor Range (AWGKC) : 500 - 500
- Lug Length : 127 MM [5 INCH ]
- Lug Width : 41.6 MM [1.638 INCH ]
Electrical Characteristics
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Outdoor, Indoor
Product Availability
- Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Installation Technology : Compression