TE Connectivity Backplane Connector Contacts 193837-2

Description
Contact Silver Power Pin 10 AWG Crimp
Request a Quote Datasheet
Description
Contact Silver Power Pin 10 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Contacts - 193837-2-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
193837-2-ND
Backplane Connector Contacts 193837-2-ND
Contact Silver Power Pin 10 AWG Crimp

Contact Silver Power Pin 10 AWG Crimp

Buy Now Datasheet
Power Connectors - 193837-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
193837-2
Power Connectors 193837-2
PIN ASSY.,CRIMP, 4MM,10AWG

PIN ASSY.,CRIMP, 4MM,10AWG

Buy Now
Singapore, Singapore
Electronic Connector
332-193837-2
Electronic Connector 332-193837-2
Contact PIN Crimp ST Cable Mount 10AWG Bag Product overview: 193837-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-193837-2 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 10AWG Bag Product overview: 193837-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-193837-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin Assy.,crimp, 4Mm,10Awg Rohs Compliant Amp - Te Connectivity - 50H7620 - Newark, An Avnet Company
Chicago, IL, United States
Pin Assy.,crimp, 4Mm,10Awg Rohs Compliant Amp - Te Connectivity
50H7620
Pin Assy.,crimp, 4Mm,10Awg Rohs Compliant Amp - Te Connectivity 50H7620
PIN ASSY.,CRIMP, 4MM,10AWG ROHS COMPLIANT: YES

PIN ASSY.,CRIMP, 4MM,10AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 193837-2-ND 193837-2 332-193837-2 50H7620
Product Name Backplane Connector Contacts Power Connectors Electronic Connector Pin Assy.,crimp, 4Mm,10Awg Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-30202TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-1707-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers