TE Connectivity Rectangular Wire & Cable Connectors & Housings 1955422-6

Description
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Rib Location : 1a,3a Number of Positions : 3 Number of Rows : 1 Dimensions Connector Height : 13.9 MM  [.547 INCH ] Connector Length : 25.5 MM  [1 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 66 Industry Standards Glow Wire Rating : Glow Wire RAST Version : None UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 1&2 Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Rib Location : 1a,3a Number of Positions : 3 Number of Rows : 1 Dimensions Connector Height : 13.9 MM  [.547 INCH ] Connector Length : 25.5 MM  [1 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 66 Industry Standards Glow Wire Rating : Glow Wire RAST Version : None UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 1&2 Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1955422-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1955422-6
Rectangular Wire & Cable Connectors & Housings 1955422-6
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Rib Location : 1a,3a Number of Positions : 3 Number of Rows : 1 Dimensions Connector Height : 13.9 MM  [.547 INCH ] Connector Length : 25.5 MM  [1 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 66 Industry Standards Glow Wire Rating : Glow Wire RAST Version : None UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 1&2 Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Keying & Polarized Rib Location : 1a,3a
  • Number of Positions : 3
  • Number of Rows : 1

Dimensions


  • Connector Height : 13.9 MM  [.547 INCH ]
  • Connector Length : 25.5 MM  [1 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : PA 66

Industry Standards


  • Glow Wire Rating : Glow Wire
  • RAST Version : None
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Locking Latch Between Cavity Number : 1&2
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 2000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A116837-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A116837-ND
Rectangular Connector Housings A116837-ND
"3 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)"

"3 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)"

Buy Now Datasheet
Standard Timer Mk2 Housing 3 Pos Amp - Te Connectivity - 98X0786 - Newark, An Avnet Company
Chicago, IL, United States
Standard Timer Mk2 Housing 3 Pos Amp - Te Connectivity
98X0786
Standard Timer Mk2 Housing 3 Pos Amp - Te Connectivity 98X0786
STANDARD TIMER MK2 HOUSING 3 POS

STANDARD TIMER MK2 HOUSING 3 POS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1955422-6 A116837-ND 98X0786
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Standard Timer Mk2 Housing 3 Pos Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 102106-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
2 suppliers
Between Series Adapters - 1-1337558-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 104257-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
9 suppliers
Standard Rectangular Connectors - 1-1589455-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details