TE Connectivity High Speed Backplane Connectors 1934937-1

Description
Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Mezzanine, Traditional Backplane Guide Location : Unguided Number of Columns : 10 Number of Pairs : 5 Number of Positions : 150 Number of Rows : 15 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Type : Tab Dimensions Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -65 - 90 DEGC  [-85 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Mezzanine, Traditional Backplane Guide Location : Unguided Number of Columns : 10 Number of Pairs : 5 Number of Positions : 150 Number of Rows : 15 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Type : Tab Dimensions Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -65 - 90 DEGC  [-85 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1934937-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1934937-1
High Speed Backplane Connectors 1934937-1
Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Mezzanine, Traditional Backplane Guide Location : Unguided Number of Columns : 10 Number of Pairs : 5 Number of Positions : 150 Number of Rows : 15 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Type : Tab Dimensions Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -65 - 90 DEGC  [-85 - 194 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Backplane Architecture : Mezzanine, Traditional Backplane
  • Guide Location : Unguided
  • Number of Columns : 10
  • Number of Pairs : 5
  • Number of Positions : 150
  • Number of Rows : 15
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Type : Tab

Dimensions


  • Row-to-Row Spacing : 1.4 MM  [.055 INCH ]

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.075 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Partially Shrouded

Usage Conditions


  • Operating Temperature Range : -65 - 90 DEGC  [-85 - 194 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 1934937-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1934937-1
Board to Board & Mezzanine Connectors 1934937-1
Tinman 5pr 10col open hdr assy

Tinman 5pr 10col open hdr assy

Buy Now
Backplane Connectors - Specialized - 1934937-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1934937-1
Backplane Connectors - Specialized 1934937-1
TINMAN 5PR 10COL OPEN HDR ASSY

TINMAN 5PR 10COL OPEN HDR ASSY

Supplier's Site Datasheet
Tinman 5Pr 10Col Open Hdr Assy Amp - Te Connectivity - 75AC6201 - Newark, An Avnet Company
Chicago, IL, United States
Tinman 5Pr 10Col Open Hdr Assy Amp - Te Connectivity
75AC6201
Tinman 5Pr 10Col Open Hdr Assy Amp - Te Connectivity 75AC6201
Tinman 5pr 10col open hdr assy

Tinman 5pr 10col open hdr assy

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1934937-1 1934937-1 1934937-1 75AC6201
Product Name High Speed Backplane Connectors Board to Board & Mezzanine Connectors Backplane Connectors - Specialized Tinman 5Pr 10Col Open Hdr Assy Amp - Te Connectivity
Category Board to Board Connector
Mounting Board Mount
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data