Conn Housing RCP 2 POS 15mm Crimp ST Cable Mount Bag Product overview: 1939581-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1939581-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1365957-1939581-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Positive Lock EX-II
Package: Bag
Product Status: Active
Base Product Number: 1939581
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Housing
Color: Natural
Number of Positions: 2
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Terminal Size: 0.250" (6.35mm)
Stacking Direction: Side to Side
Material: Polyamide (PA66), Nylon 6/6, Glass Filled
"2 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"
PL EXII 250 REC HSG 2P NYLON NAT
250 HSG. PL EX REC. 15mm 2P NAT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-1939581-1 | 1365957-1939581-1 | 17-1939581-1-ND | 1939581-1 | 41AJ5031 |
| Product Name | Electronic Connector | Connectors, Interconnects - Terminals - Housings, Boots | Housings, Boots | Housings, Boots | 250 Hsg. Pl Ex Rec. 15Mm 2P Nat Amp - Te Connectivity |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) |