TE Connectivity Rectangular Wire & Cable Connectors & Housings 194242-1

Description
Body Features Primary Product Color : Black Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 43 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Dimensions Row-to-Row Spacing : 6 MM , 10 MM , 8 MM  [.393 INCH , .236 INCH , .314 INCH ] Electrical Characteristics Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : .31 MM , .16 MM , .24 MM  [.012 INCH , .006 INCH , .009 INCH ] Housing Material : Polyester GF Industry Standards Compatible With Agency/Standards Products : UL Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Header Type : Fully Shrouded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 43 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Dimensions Row-to-Row Spacing : 6 MM , 10 MM , 8 MM  [.393 INCH , .236 INCH , .314 INCH ] Electrical Characteristics Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : .31 MM , .16 MM , .24 MM  [.012 INCH , .006 INCH , .009 INCH ] Housing Material : Polyester GF Industry Standards Compatible With Agency/Standards Products : UL Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Header Type : Fully Shrouded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 194242-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
194242-1
Rectangular Wire & Cable Connectors & Housings 194242-1
Body Features Primary Product Color : Black Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 43 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Dimensions Row-to-Row Spacing : 6 MM , 10 MM , 8 MM  [.393 INCH , .236 INCH , .314 INCH ] Electrical Characteristics Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : .31 MM , .16 MM , .24 MM  [.012 INCH , .006 INCH , .009 INCH ] Housing Material : Polyester GF Industry Standards Compatible With Agency/Standards Products : UL Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Header Type : Fully Shrouded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Mating & Unmating Configuration : Normal
  • Number of Positions : 43

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Row-to-Row Spacing : 6 MM , 10 MM , 8 MM  [.393 INCH , .236 INCH , .314 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : .31 MM , .16 MM , .24 MM  [.012 INCH , .006 INCH , .009 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Header Type : Fully Shrouded
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Headers & Wire Housings - 194242-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
194242-1
Headers & Wire Housings 194242-1
AMPOWER HOUSING,PLUG,43 POS

AMPOWER HOUSING,PLUG,43 POS

Buy Now
Ampower Housing,plug,43 Pos Rohs Compliant Amp - Te Connectivity - 99B3657 - Newark, An Avnet Company
Chicago, IL, United States
Ampower Housing,plug,43 Pos Rohs Compliant Amp - Te Connectivity
99B3657
Ampower Housing,plug,43 Pos Rohs Compliant Amp - Te Connectivity 99B3657
AMPOWER HOUSING,PLUG,43 POS ROHS COMPLIANT: YES

AMPOWER HOUSING,PLUG,43 POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 194242-1 194242-1 99B3657
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Ampower Housing,plug,43 Pos Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 010080-000 - TE Connectivity
Specs
Mounting Compression
View Details
Rectangular Connector Contacts - A25948TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1028-024-0305-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 103956-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers