TE Connectivity Automotive Connectors 1-962340-1

Description
TE Connectivity 1-962340-1
Request a Quote Datasheet
Description
TE Connectivity 1-962340-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 7186924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7186924
Automotive Connectors 7186924
TE Connectivity 1-962340-1

TE Connectivity 1-962340-1

Supplier's Site
Automotive Connectors - 7186924P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7186924P
Automotive Connectors 7186924P
TE Connectivity 1-962340-1

TE Connectivity 1-962340-1

Supplier's Site
Automotive Connectors - 1642537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1642537
Automotive Connectors 1642537
TE Connectivity 1-962340-1

TE Connectivity 1-962340-1

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Housings - 989462-1-962340-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
989462-1-962340-1
Connectors, Interconnects - Rectangular Connectors - Housings 989462-1-962340-1
Win Source Part Number: 989462-1-962340-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Number of Positions: 4 Pitch: 0.197" (5.00mm) Color: Black Connector Type: Plug Contact Type: Tab Number of Rows: 1 Fastening Type: Latch Holder Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,700 Mounting Type: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: -1-962340-1-LSI,A122 571,1-962340-1-ND Base Product Number: 962340

Win Source Part Number: 989462-1-962340-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Number of Positions: 4
Pitch: 0.197" (5.00mm)
Color: Black
Connector Type: Plug
Contact Type: Tab
Number of Rows: 1
Fastening Type: Latch Holder
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,700
Mounting Type: Panel Mount, Snap-In
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -1-962340-1-LSI,A122571,1-962340-1-ND
Base Product Number: 962340

Buy Now Datasheet
Rectangular Connector Housings - A122571-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A122571-ND
Rectangular Connector Housings A122571-ND
"4 Rectangular Connectors - Housings Plug Black 0.197"" (5.00mm)"

"4 Rectangular Connectors - Housings Plug Black 0.197"" (5.00mm)"

Buy Now Datasheet
Automotive Connectors - 1-962340-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
1-962340-1
Automotive Connectors 1-962340-1
4P FLACHSTCK GEH2,8

4P FLACHSTCK GEH2,8

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
1-962340-1
Automotive Connectors 1-962340-1
Automotive Connectors

Automotive Connectors

Buy Now
Singapore, Singapore
Electronic Connector
340-1-962340-1
Electronic Connector 340-1-962340-1
4 Pos 5mm Crimp Wire Housing, Male, PBT, Straight Product overview: 1-962340-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-962340-1 can be used for catalog matching and distributor lookup.

4 Pos 5mm Crimp Wire Housing, Male, PBT, Straight Product overview: 1-962340-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-962340-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
4P Flachstck Geh2,8 Amp - Te Connectivity - 10H5796 - Newark, An Avnet Company
Chicago, IL, United States
4P Flachstck Geh2,8 Amp - Te Connectivity
10H5796
4P Flachstck Geh2,8 Amp - Te Connectivity 10H5796
4P FLACHSTCK GEH2,8

4P FLACHSTCK GEH2,8

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7186924 7186924P 989462-1-962340-1 A122571-ND 1-962340-1 340-1-962340-1 10H5796
Product Name Automotive Connectors Automotive Connectors Connectors, Interconnects - Rectangular Connectors - Housings Rectangular Connector Housings Automotive Connectors Electronic Connector 4P Flachstck Geh2,8 Amp - Te Connectivity
Connector Type Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1426-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Automotive Connectors - 1774536 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug; Female / Jack
Termination Screw
View Details