TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1939588-1

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Polyester Dimensions Product Height : 1.45 MM  [.057 INCH ] Product Length : 14 MM  [.551 INCH ] Product Width : 2.9 MM  [.114 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 6000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Polyester Dimensions Product Height : 1.45 MM  [.057 INCH ] Product Length : 14 MM  [.551 INCH ] Product Width : 2.9 MM  [.114 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 6000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1939588-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1939588-1
Connector Hardware, Mounts, Locks & Retainers 1939588-1
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Polyester Dimensions Product Height : 1.45 MM  [.057 INCH ] Product Length : 14 MM  [.551 INCH ] Product Width : 2.9 MM  [.114 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 6000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic Polyester

Dimensions


  • Product Height : 1.45 MM  [.057 INCH ]
  • Product Length : 14 MM  [.551 INCH ]
  • Product Width : 2.9 MM  [.114 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 6000

Product Type Features


  • Connector Hardware Accessory Type : Keying Plug
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Dynamic D-1000 Keying Plug Te Connectivity - 49AC6536 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-1000 Keying Plug Te Connectivity
49AC6536
Dynamic D-1000 Keying Plug Te Connectivity 49AC6536
DYNAMIC D-1000 KEYING PLUG

DYNAMIC D-1000 KEYING PLUG

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1939588-1 49AC6536
Product Name Connector Hardware, Mounts, Locks & Retainers Dynamic D-1000 Keying Plug Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products