TE Connectivity Automotive Headers 1939082-9

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 16 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Post-Tin Contact Type : Tab Mating Tab Thickness : .4 MM , .64 MM  [.015 INCH , .025 INCH ] Mating Tab Width : .5 MM , 1.5 MM  [.059 INCH , .02 INCH ] Dimensions Connector Length : 25 MM  [.98 INCH ] Connector Width : 33.9 MM  [1.33 INCH ] PCB Thickness (Recommended) : 1.2 - 1.6 MM  [.047 - .062 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 1.6 MM , 3.2 MM  [.126 INCH , .062 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : 1903611 Packaging Features Packaging Method : Carton Packaging Quantity : 315 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 16 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Post-Tin Contact Type : Tab Mating Tab Thickness : .4 MM , .64 MM  [.015 INCH , .025 INCH ] Mating Tab Width : .5 MM , 1.5 MM  [.059 INCH , .02 INCH ] Dimensions Connector Length : 25 MM  [.98 INCH ] Connector Width : 33.9 MM  [1.33 INCH ] PCB Thickness (Recommended) : 1.2 - 1.6 MM  [.047 - .062 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 1.6 MM , 3.2 MM  [.126 INCH , .062 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : 1903611 Packaging Features Packaging Method : Carton Packaging Quantity : 315 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1939082-9 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1939082-9
Automotive Headers 1939082-9
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 16 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Post-Tin Contact Type : Tab Mating Tab Thickness : .4 MM , .64 MM  [.015 INCH , .025 INCH ] Mating Tab Width : .5 MM , 1.5 MM  [.059 INCH , .02 INCH ] Dimensions Connector Length : 25 MM  [.98 INCH ] Connector Width : 33.9 MM  [1.33 INCH ] PCB Thickness (Recommended) : 1.2 - 1.6 MM  [.047 - .062 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 1.6 MM , 3.2 MM  [.126 INCH , .062 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : 1903611 Packaging Features Packaging Method : Carton Packaging Quantity : 315 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 16
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 12
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Post-Tin
  • Contact Type : Tab
  • Mating Tab Thickness : .4 MM , .64 MM  [.015 INCH , .025 INCH ]
  • Mating Tab Width : .5 MM , 1.5 MM  [.059 INCH , .02 INCH ]

Dimensions


  • Connector Length : 25 MM  [.98 INCH ]
  • Connector Width : 33.9 MM  [1.33 INCH ]
  • PCB Thickness (Recommended) : 1.2 - 1.6 MM  [.047 - .062 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 1.6 MM , 3.2 MM  [.126 INCH , .062 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Other


  • Interface Number : 1903611

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 315

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now
Headers, Male Pins - 1939082-9-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1939082-9-ND
Headers, Male Pins 1939082-9-ND
Connector Header Surface Mount, Right Angle 16 position

Connector Header Surface Mount, Right Angle 16 position

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1939082-9
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1939082-9
CONN HEADER SMD R/A 16POS

CONN HEADER SMD R/A 16POS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1939082-9 1939082-9-ND 1939082-9
Product Name Automotive Headers Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Surface Mount Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data