TE Connectivity Rectangular Connector Contacts 193842-1

Description
Socket Contact Silver 12-14 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Silver 12-14 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 193842-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
193842-1-ND
Rectangular Connector Contacts 193842-1-ND
Socket Contact Silver 12-14 AWG Crimp

Socket Contact Silver 12-14 AWG Crimp

Buy Now Datasheet
Power Connectors - 193842-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
193842-1
Power Connectors 193842-1
SKT ASSY., 2MM, 12-14 AWG

SKT ASSY., 2MM, 12-14 AWG

Buy Now
Swedesboro, NJ, United States
Power Connectors
193842-1
Power Connectors 193842-1
High Current UMNL II

High Current UMNL II

Buy Now
Swedesboro, NJ, United States
Power Connectors
193842-1
Power Connectors 193842-1
Power Connectors

Power Connectors

Buy Now
Singapore, Singapore
32A 600V Electronic Connector
332-193842-1
32A 600V Electronic Connector 332-193842-1
Power Contact Socket, 32A, 600V, Crimp, 12-14AWG, Silver Product overview: 193842-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 32A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-193842-1 can be used for catalog matching and distributor lookup.

Power Contact Socket, 32A, 600V, Crimp, 12-14AWG, Silver Product overview: 193842-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 32A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-193842-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1334181-193842-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1334181-193842-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1334181-193842-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334181-193842-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Bulk Contact Finish: Silver Contact Finish Thickness: 200.0µin (5.08µm) Wire Gauge: 12-14 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: -CJ5173-000-SI,Q7886 88,-193842-1-SI,-CJ5 173-000-SI-ND,193842 1,-193842-1-CSI,-CJ5 173-000-CSI,-CJ5173- 000-CSI-ND Base Product Number: 193842 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334181-193842-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Bulk
Contact Finish: Silver
Contact Finish Thickness: 200.0µin (5.08µm)
Wire Gauge: 12-14 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: -CJ5173-000-SI,Q788688,-193842-1-SI,-CJ5173-000-SI-ND,1938421,-193842-1-CSI,-CJ5173-000-CSI,-CJ5173-000-CSI-ND
Base Product Number: 193842
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
CONN SOCKET 12-14AWG CRIMP SILVR - 792-193842-1 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 12-14AWG CRIMP SILVR
792-193842-1
CONN SOCKET 12-14AWG CRIMP SILVR 792-193842-1
CONN SOCKET 12-14AWG CRIMP SILVR

CONN SOCKET 12-14AWG CRIMP SILVR

Supplier's Site
Contact, Crimp, Socket, 14-12Awg; Product Range Amp - Te Connectivity - 87Y3463 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Socket, 14-12Awg; Product Range Amp - Te Connectivity
87Y3463
Contact, Crimp, Socket, 14-12Awg; Product Range Amp - Te Connectivity 87Y3463
CONTACT, CRIMP, SOCKET, 14-12AWG; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Socket; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:12AWG; Contact Plating:Silver Plated Contacts; For Use With:Universal RoHS Compliant: Yes

CONTACT, CRIMP, SOCKET, 14-12AWG; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Socket; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:12AWG; Contact Plating:Silver Plated Contacts; For Use With:Universal RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 14-12Awg, Crimp; Product Range Amp - Te Connectivity - 90B2030 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14-12Awg, Crimp; Product Range Amp - Te Connectivity
90B2030
Contact, Socket, 14-12Awg, Crimp; Product Range Amp - Te Connectivity 90B2030
CONTACT, SOCKET, 14-12AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Socket; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:12AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:14AWG RoHS Compliant: Yes

CONTACT, SOCKET, 14-12AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Socket; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:12AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:14AWG RoHS Compliant: Yes

Supplier's Site
Skt Assy., 2Mm, 12-14 Awg Amp - Te Connectivity - 26H2935 - Newark, An Avnet Company
Chicago, IL, United States
Skt Assy., 2Mm, 12-14 Awg Amp - Te Connectivity
26H2935
Skt Assy., 2Mm, 12-14 Awg Amp - Te Connectivity 26H2935
SKT ASSY., 2MM, 12-14 AWG

SKT ASSY., 2MM, 12-14 AWG

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 193842-1-ND 193842-1 332-193842-1 1334181-193842-1 792-193842-1 87Y3463 90B2030 26H2935
Product Name Rectangular Connector Contacts Power Connectors 32A 600V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts CONN SOCKET 12-14AWG CRIMP SILVR Contact, Crimp, Socket, 14-12Awg; Product Range Amp - Te Connectivity Contact, Socket, 14-12Awg, Crimp; Product Range Amp - Te Connectivity Skt Assy., 2Mm, 12-14 Awg Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Contact Size (AWG) 12 to 14 AWG ? to 12 AWG 14 AWG
Termination Crimp Crimp Crimp / Solder Crimp / Solder
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190511 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
Insulated Shorting Jack-.400
Specs
Gender Female / Jack
View Details
2 suppliers