TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 193841-1

Description
Win Source Part Number: 1363428-193841-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Universal MATE-N-LOK II Package: Bulk Product Status: Active Base Product Number: 193841 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 12-14 AWG Contact Finish: Silver Contact Finish Thickness: 200.0µin (5.08µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363428-193841-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Universal MATE-N-LOK II Package: Bulk Product Status: Active Base Product Number: 193841 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 12-14 AWG Contact Finish: Silver Contact Finish Thickness: 200.0µin (5.08µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1363428-193841-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1363428-193841-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1363428-193841-1
Win Source Part Number: 1363428-193841-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Universal MATE-N-LOK II Package: Bulk Product Status: Active Base Product Number: 193841 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 12-14 AWG Contact Finish: Silver Contact Finish Thickness: 200.0µin (5.08µm)

Win Source Part Number: 1363428-193841-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Universal MATE-N-LOK II
Package: Bulk
Product Status: Active
Base Product Number: 193841
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 12-14 AWG
Contact Finish: Silver
Contact Finish Thickness: 200.0µin (5.08µm)

Buy Now Datasheet
Rectangular Connector Contacts - 193841-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
193841-1-ND
Rectangular Connector Contacts 193841-1-ND
Pin Contact Silver 12-14 AWG Crimp

Pin Contact Silver 12-14 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
32A Electronic Connector
332-193841-1
32A Electronic Connector 332-193841-1
Power Pin, 2mm, 12-14 AWG, 32A, Silver, Crimp Product overview: 193841-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 32A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-193841-1 can be used for catalog matching and distributor lookup.

Power Pin, 2mm, 12-14 AWG, 32A, Silver, Crimp Product overview: 193841-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 32A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-193841-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - 193841-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
193841-1
Power Connectors 193841-1
PIN, 2MM, 12-14 AWG

PIN, 2MM, 12-14 AWG

Buy Now
Swedesboro, NJ, United States
Power Connectors
193841-1
Power Connectors 193841-1
High Current UMNL II

High Current UMNL II

Buy Now
Pin, 2Mm, 12-14 Awg Amp - Te Connectivity - 76AC2338 - Newark, An Avnet Company
Chicago, IL, United States
Pin, 2Mm, 12-14 Awg Amp - Te Connectivity
76AC2338
Pin, 2Mm, 12-14 Awg Amp - Te Connectivity 76AC2338
PIN, 2MM, 12-14 AWG

PIN, 2MM, 12-14 AWG

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1363428-193841-1 193841-1-ND 332-193841-1 193841-1 76AC2338
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Rectangular Connector Contacts 32A Electronic Connector Power Connectors Pin, 2Mm, 12-14 Awg Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data