"Connector Header Through Hole 2 position 0.250"" (6.35mm)"
CONNECTOR, PLUG, 2POS, 1 ROW, TH; No. of Contacts:2Contacts; Product Range:Universal MATE-N-LOK II Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Plug; No. of Rows:1 Row RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 194009-1 | 194009-1-ND | 70042016 | 12H1155 |
| Product Name | Power Connectors | Headers, Male Pins | PIN ASSY.070 | Connector, Plug, 2Pos, 1 Row, Th; No. Of Contacts Amp - Te Connectivity |
| Connector Type | Header Connector; Header |