TE Connectivity Multi Purpose 193643-1

Description
Socket Contact Gold Crimp 10 AWG Power
Request a Quote Datasheet
Description
Socket Contact Gold Crimp 10 AWG Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 193643-1-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
193643-1-ND
Multi Purpose 193643-1-ND
Socket Contact Gold Crimp 10 AWG Power

Socket Contact Gold Crimp 10 AWG Power

Buy Now Datasheet
Power Connectors - 193643-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
193643-1
Power Connectors 193643-1
SKT ASSY. ,POWER, #10-12 AWG

SKT ASSY. ,POWER, #10-12 AWG

Buy Now
Contact, Socket, 10Awg, Crimp; Product Range Amp - Te Connectivity - 12H1124 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 10Awg, Crimp; Product Range Amp - Te Connectivity
12H1124
Contact, Socket, 10Awg, Crimp; Product Range Amp - Te Connectivity 12H1124
CONTACT, SOCKET, 10AWG, CRIMP; Product Range:High Current Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Gold Plated Contacts; For Use With:Metrimate Connectors; Contact Size:8RoHS Compliant: Yes

CONTACT, SOCKET, 10AWG, CRIMP; Product Range:High Current Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Gold Plated Contacts; For Use With:Metrimate Connectors; Contact Size:8RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 193643-1-ND 193643-1 12H1124
Product Name Multi Purpose Power Connectors Contact, Socket, 10Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 10 AWG 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products