TE Connectivity USB Connectors 1954640-1

Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Housing Features Body Orientation : Straight Housing Color : Black Housing Material : Polyester GF Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Feature : With Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Sealable : Yes USB Type : A USB Version : 2.0 Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Housing Features Body Orientation : Straight Housing Color : Black Housing Material : Polyester GF Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Feature : With Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Sealable : Yes USB Type : A USB Version : 2.0 Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1954640-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1954640-1
USB Connectors 1954640-1
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Housing Features Body Orientation : Straight Housing Color : Black Housing Material : Polyester GF Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Feature : With Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Sealable : Yes USB Type : A USB Version : 2.0 Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel

Housing Features


  • Body Orientation : Straight
  • Housing Color : Black
  • Housing Material : Polyester GF

Industry Standards


  • IP Rating : IP67
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Locking Feature : With

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Wire
  • Sealable : Yes
  • USB Type : A
  • USB Version : 2.0

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A107354-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A107354-ND
USB, DVI, HDMI Connector Assemblies A107354-ND
USB-B (USB TYPE-B) USB 2.0 Plug Connector 4 Position Free Hanging (In-Line)

USB-B (USB TYPE-B) USB 2.0 Plug Connector 4 Position Free Hanging (In-Line)

Buy Now Datasheet
USB Connectors - 1954640-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
1954640-1
USB Connectors 1954640-1
Plug Kit,USB Series B

Plug Kit,USB Series B

Buy Now
Swedesboro, NJ, United States
USB Connectors
1954640-1
USB Connectors 1954640-1
USB Connectors

USB Connectors

Buy Now
Sheung Wan, Hong Kong
USB Connectors
1954640-1
USB Connectors 1954640-1
USB Connectors USB Plug Kit Male

USB Connectors USB Plug Kit Male

Buy Now Datasheet
Sealed Usb, 2.0 Type B, Plug, Ip67; Usb Connector Type Te Connectivity - 59T0223 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Usb, 2.0 Type B, Plug, Ip67; Usb Connector Type Te Connectivity
59T0223
Sealed Usb, 2.0 Type B, Plug, Ip67; Usb Connector Type Te Connectivity 59T0223
SEALED USB, 2.0 TYPE B, PLUG, IP67; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4 Position; Connector Mounting:Cable Mount; IP Rating:IP67; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

SEALED USB, 2.0 TYPE B, PLUG, IP67; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4 Position; Connector Mounting:Cable Mount; IP Rating:IP67; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1954640-1 A107354-ND 1954640-1 1954640-1 59T0223
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies USB Connectors USB Connectors Sealed Usb, 2.0 Type B, Plug, Ip67; Usb Connector Type Te Connectivity
Connector Type USB; Wire to Wire Connector USB USB USB USB
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable Cable Mount
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 2338792-1 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount, Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers