"5 Position Receptacle Connector 0.250"" (6.35mm) Through Hole, Right Angle Silver"
SKT HEADER, RIGHT ANGLE ROHS COMPLIANT: YES
CONN RCPT 5P 0.25 SILVER PCB R/A
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A112896-ND | 12H1144 | 193839-4 |
| Product Name | Headers, Receptacles, Female Sockets | Skt Header, Right Angle Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Number of Contacts | 5 # |