TE Connectivity SD Card Connectors 1939115-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .2 - .5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 2.95 MM  [.116 INCH ] Housing Features Centerline (Pitch) : 1.7 MM , 2.4 MM , 2.5 MM  [.09 INCH , .06 INCH , .1 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Shell Material : Copper Alloy Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Assembly Process Feature : Hold Down Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible Card : Secure Digital Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .2 - .5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 2.95 MM  [.116 INCH ] Housing Features Centerline (Pitch) : 1.7 MM , 2.4 MM , 2.5 MM  [.09 INCH , .06 INCH , .1 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Shell Material : Copper Alloy Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Assembly Process Feature : Hold Down Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible Card : Secure Digital Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD Card Connectors - 1939115-1 - TE Connectivity
Berwyn, PA, United States
SD Card Connectors
1939115-1
SD Card Connectors 1939115-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .2 - .5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 2.95 MM  [.116 INCH ] Housing Features Centerline (Pitch) : 1.7 MM , 2.4 MM , 2.5 MM  [.09 INCH , .06 INCH , .1 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Shell Material : Copper Alloy Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Assembly Process Feature : Hold Down Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible Card : Secure Digital Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICM) : .2 - .5
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Profile Height from PCB : 2.95 MM  [.116 INCH ]

Housing Features


  • Centerline (Pitch) : 1.7 MM , 2.4 MM , 2.5 MM  [.09 INCH , .06 INCH , .1 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Shell Material : Copper Alloy

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Assembly Process Feature : Hold Down
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Compatible Card : Secure Digital
  • Connector & Contact Terminates To : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now
PC Card Sockets - A118089CT-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A118089CT-ND
PC Card Sockets A118089CT-ND
11 (9 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold

11 (9 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - A118089TR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A118089TR-ND
PC Card Sockets A118089TR-ND
11 (9 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold

11 (9 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold

Buy Now Datasheet
Memory Connectors - PC Card Sockets - 1939115-1 - 1001885-1939115-1 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - 1939115-1
1001885-1939115-1
Memory Connectors - PC Card Sockets - 1939115-1 1001885-1939115-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1001885-1939115-1 Packaging: Reel - TR Number of Positions: 11 (9 + 2) Features: Board Guide Connector Type: Connector and Ejector Contact Finish: Gold Height Above Board: 0.102" (2.60mm) Mounting: Surface Mount, Right Angle Card Type: Secure Digital - SD Insertion, Removal Method: Push In, Push Out Mounting Feature: Normal, Standard - Top Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1001885-1939115-1
Packaging: Reel - TR
Number of Positions: 11 (9 + 2)
Features: Board Guide
Connector Type: Connector and Ejector
Contact Finish: Gold
Height Above Board: 0.102" (2.60mm)
Mounting: Surface Mount, Right Angle
Card Type: Secure Digital - SD
Insertion, Removal Method: Push In, Push Out
Mounting Feature: Normal, Standard - Top
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Conn, Sd Card, 9Contacts Rohs Compliant Amp - Te Connectivity - 70AH7241 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Sd Card, 9Contacts Rohs Compliant Amp - Te Connectivity
70AH7241
Conn, Sd Card, 9Contacts Rohs Compliant Amp - Te Connectivity 70AH7241
CONN, SD CARD, 9CONTACTS ROHS COMPLIANT: YES

CONN, SD CARD, 9CONTACTS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1939115-1 A118089CT-ND 1001885-1939115-1 70AH7241
Product Name SD Card Connectors PC Card Sockets Memory Connectors - PC Card Sockets - 1939115-1 Conn, Sd Card, 9Contacts Rohs Compliant Amp - Te Connectivity
Connector Type PC Card Connector Connector and Ejector PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26759-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A26730-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Headers, Male Pins - A26763-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Ribbon Cable Connectors - 100411-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
4 suppliers