Socket Contact Silver Crimp 14 AWG Power
CONN SOCKET 14AWG SILVER CRIMP
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:Type II/III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Silver Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 193846-1-ND | 193846-1 | 193846-1 | 50B507 |
| Product Name | Multi Purpose | Contacts | Multi Purpose | Contact, Socket, 14Awg, Crimp; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 14 AWG | 14 AWG |