42 Pos 5mm RA Solder Header, Signal, Tin Plated Bronze Product overview: 1-963224-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-963224-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 42 position 0.197"" (5.00mm)"
Connectors
JPT, Micro Timer II 42 way plug header
JPT, Micro Timer II 42 way plug header
42P MESSERLEIST MIX
Rectangular Power Connector, Timer Series, Through Hole, Header, 42, Pin RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-1-963224-1 | 17-1-963224-1-ND | 1-963224-1 | 1643538 | 81H3914 | 55W5047 |
| Product Name | Electronic Connector | Headers, Male Pins | Automotive Connectors | 42P Messerleist Mix Amp - Te Connectivity | Rectangular Power Connector, Timer Series, Through Hole, Header, 42, Pin Rohs Compliant Amp - Te Connectivity | |
| Gender | Male / Plug | |||||
| Termination | Solder | Solder | ||||
| Connector Type | Header Connector; Plug | Automotive Connector; Wire to Board Connector | Rectangular Connectors, Heavy Duty |