Body Features Primary Product Color : Black
Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Vertical
Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .64 MM [.025 INCH ]
Dimensions Connector Length : 23.8 MM [.937 INCH ] Connector Width : 16.2 MM [.638 INCH ] Profile Height from PCB : 20 MM [.787 INCH ]
Electrical Characteristics Operating Voltage (VDC) : 12
Housing Features Centerline (Pitch) : 2.2 MM [.086 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable
Packaging Features Packaging Method : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Number of Positions : 8
- Number of Rows : 2
- Number of Sections : 1
- Number of Signal Positions : 8
- PCB Mount Orientation : Vertical
Contact Features
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Type : Tab
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : .64 MM [.025 INCH ]
Dimensions
- Connector Length : 23.8 MM [.937 INCH ]
- Connector Width : 16.2 MM [.638 INCH ]
- Profile Height from PCB : 20 MM [.787 INCH ]
Electrical Characteristics
- Operating Voltage (VDC) : 12
Housing Features
- Centerline (Pitch) : 2.2 MM [.086 INCH ]
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Retention Type : Locking Interface
- PCB Mount Alignment : With
- PCB Mount Retention : Without
Operation/Application
- Circuit Application : Signal
- Shielded : No
- Solder Process : Reflow Solder Capable
Packaging Features
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : No
- Sealable : No
Termination Features
- Termination Method to PCB : Surface Mount
Usage Conditions
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]