TE Connectivity Contact, Socket, 14-12Awg, Crimp; Product Range Amp - Te Connectivity 193842-1.

Description
CONTACT, SOCKET, 14-12AWG, CRIMP; PRODUCT RANGE:UNIVERSAL MATE-N-LOK II SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP / SOLDER; WIRE SIZE AWG MAX:12AWG; CONTACT PLATING:SILVER PLATED CONTACTS; WIRE SIZE AWG MIN:14AWG ROHS COMPLIANT: YES
Description
CONTACT, SOCKET, 14-12AWG, CRIMP; PRODUCT RANGE:UNIVERSAL MATE-N-LOK II SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP / SOLDER; WIRE SIZE AWG MAX:12AWG; CONTACT PLATING:SILVER PLATED CONTACTS; WIRE SIZE AWG MIN:14AWG ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 14-12Awg, Crimp; Product Range Amp - Te Connectivity - 30AC3687 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14-12Awg, Crimp; Product Range Amp - Te Connectivity
30AC3687
Contact, Socket, 14-12Awg, Crimp; Product Range Amp - Te Connectivity 30AC3687
CONTACT, SOCKET, 14-12AWG, CRIMP; PRODUCT RANGE:UNIVERSAL MATE-N-LOK II SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP / SOLDER; WIRE SIZE AWG MAX:12AWG; CONTACT PLATING:SILVER PLATED CONTACTS; WIRE SIZE AWG MIN:14AWG ROHS COMPLIANT: YES

CONTACT, SOCKET, 14-12AWG, CRIMP; PRODUCT RANGE:UNIVERSAL MATE-N-LOK II SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP / SOLDER; WIRE SIZE AWG MAX:12AWG; CONTACT PLATING:SILVER PLATED CONTACTS; WIRE SIZE AWG MIN:14AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC3687
Product Name Contact, Socket, 14-12Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP / SOLDER
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details