TE Connectivity Rectangular Connector Contacts 1-962842-2

Description
TAB 2.8X0.8 CONTACT CS SRC AG
Request a Quote Datasheet
Description
TAB 2.8X0.8 CONTACT CS SRC AG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-1-962842-2CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-962842-2CT-ND
Rectangular Connector Contacts 17-1-962842-2CT-ND
TAB 2.8X0.8 CONTACT CS SRC AG

TAB 2.8X0.8 CONTACT CS SRC AG

Buy Now Datasheet
Rectangular Connector Contacts - 17-1-962842-2TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-962842-2TR-ND
Rectangular Connector Contacts 17-1-962842-2TR-ND
TAB 2.8X0.8 CONTACT CS SRC AG

TAB 2.8X0.8 CONTACT CS SRC AG

Buy Now Datasheet
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity - 17AH9718 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity
17AH9718
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity 17AH9718
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Timer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Timer Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Timer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Timer Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity - 32AH7178 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity
32AH7178
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity 32AH7178
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Timer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Timer Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Timer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Timer Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-1-962842-2CT-ND 17AH9718
Product Name Rectangular Connector Contacts Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Straight Plug - 150114 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Cable Connectors - NCS-MG-A800-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details