TE Connectivity Automotive Connectors 1-963215-1

Description
TE Connectivity 1-963215-1
Request a Quote Datasheet
Description
TE Connectivity 1-963215-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 9097296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
9097296
Automotive Connectors 9097296
TE Connectivity 1-963215-1

TE Connectivity 1-963215-1

Supplier's Site
Automotive Connectors - 1648352 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1648352
Automotive Connectors 1648352
TE Connectivity 1-963215-1

TE Connectivity 1-963215-1

Supplier's Site
Headers, Male Pins - A123129-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A123129-ND
Headers, Male Pins A123129-ND
"Connector Header Through Hole, Right Angle 16 position 0.197"" (5.00mm)"

"Connector Header Through Hole, Right Angle 16 position 0.197"" (5.00mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
316-1-963215-1
Through-Hole Electronic Connector 316-1-963215-1
16 Pos Rectangular Connector, Right Angle, Through Hole, Signal, 3mm Tab Product overview: 1-963215-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-963215-1 can be used for catalog matching and distributor lookup.

16 Pos Rectangular Connector, Right Angle, Through Hole, Signal, 3mm Tab Product overview: 1-963215-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-963215-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, R/a Header, 16Pos, 2Row, 5Mm; Connector Systems Amp - Te Connectivity - 74T0414 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 16Pos, 2Row, 5Mm; Connector Systems Amp - Te Connectivity
74T0414
Conn, R/a Header, 16Pos, 2Row, 5Mm; Connector Systems Amp - Te Connectivity 74T0414
CONN, R/A HEADER, 16POS, 2ROW, 5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Junior Power Timer Series RoHS Compliant: Yes

CONN, R/A HEADER, 16POS, 2ROW, 5MM; Connector Systems:Wire-to-Board; Pitch Spacing:5mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Junior Power Timer Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 9097296 A123129-ND 316-1-963215-1 74T0414
Product Name Automotive Connectors Headers, Male Pins Through-Hole Electronic Connector Conn, R/a Header, 16Pos, 2Row, 5Mm; Connector Systems Amp - Te Connectivity
Connector Type Automotive Connector Header Connector; Plug Wire to Board Connector
Unlock Full Specs
to access all available technical data