Manufacturer: TE Connectivity
Win Source Part Number: 850540-1-962915-1
Series: MCP 2.8
Features: Contact
Package: Reel - TR
Family Name: 962915
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 1-962915-1-ND, -1-962915-1-CSI, A107027CT, 19629151, A107027TR, -1-962915-1-LSI
Tab Contact Tin 18-20 AWG Crimp
Tab Contact Tin 18-20 AWG Crimp
Male Crimp Terminal, 2.8x0.8mm, Tin Plated Copper Alloy, 17-20AWG Product overview: 1-962915-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-962915-1 can be used for catalog matching and distributor lookup.
Connectors
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 850540-1-962915-1 | A107027CT-ND | 332-1-962915-1 | 1-962915-1 |
| Product Name | Rectangular Connectors - 1-962915-1 | Rectangular Connector Contacts | Electronic Connector | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |