TE Connectivity Mechanical Connectors 1951736-3

Description
Body Features Mechanical Connector Conductor Material : Aluminum-Copper Configuration Features Number of Contact Bolts : 3 Dimensions Bolt Head Size (Across Flats) (MM) : 27 Conductor Cross-Section (MMSQ) : 500 - 630 Palm Hole Diameter : 13 Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 42 Operation/Applicatio n Application Type : Termination Indoor Use : Yes Outdoor Use : Yes Product Availability Mechanical Connector Product Availability : ANZPAC, ASIA, AMERICAS, EMEA, China Product Type Features Mechanical Connector Material : Aluminum Mechanical Connector Technology : Shear Bolt Underground Network Component Type : Terminal Lug
Request a Quote Datasheet
Description
Body Features Mechanical Connector Conductor Material : Aluminum-Copper Configuration Features Number of Contact Bolts : 3 Dimensions Bolt Head Size (Across Flats) (MM) : 27 Conductor Cross-Section (MMSQ) : 500 - 630 Palm Hole Diameter : 13 Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 42 Operation/Applicatio n Application Type : Termination Indoor Use : Yes Outdoor Use : Yes Product Availability Mechanical Connector Product Availability : ANZPAC, ASIA, AMERICAS, EMEA, China Product Type Features Mechanical Connector Material : Aluminum Mechanical Connector Technology : Shear Bolt Underground Network Component Type : Terminal Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 1951736-3 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
1951736-3
Mechanical Connectors 1951736-3
Body Features Mechanical Connector Conductor Material : Aluminum-Copper Configuration Features Number of Contact Bolts : 3 Dimensions Bolt Head Size (Across Flats) (MM) : 27 Conductor Cross-Section (MMSQ) : 500 - 630 Palm Hole Diameter : 13 Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 42 Operation/Applicatio n Application Type : Termination Indoor Use : Yes Outdoor Use : Yes Product Availability Mechanical Connector Product Availability : ANZPAC, ASIA, AMERICAS, EMEA, China Product Type Features Mechanical Connector Material : Aluminum Mechanical Connector Technology : Shear Bolt Underground Network Component Type : Terminal Lug

Body Features


  • Mechanical Connector Conductor Material : Aluminum-Copper

Configuration Features


  • Number of Contact Bolts : 3

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 27
  • Conductor Cross-Section (MMSQ) : 500 - 630
  • Palm Hole Diameter : 13

Electrical Characteristics


  • Mechanical Connector Voltage Class (KV) : ≤ 42

Operation/Application


  • Application Type : Termination
  • Indoor Use : Yes
  • Outdoor Use : Yes

Product Availability


  • Mechanical Connector Product Availability : ANZPAC, ASIA, AMERICAS, EMEA, China

Product Type Features


  • Mechanical Connector Material : Aluminum
  • Mechanical Connector Technology : Shear Bolt
  • Underground Network Component Type : Terminal Lug
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1951736-3
Product Name Mechanical Connectors
Unlock Full Specs
to access all available technical data

Similar Products