TE Connectivity QSFP, QSFP+ & zQSPF+ 1963839-2

Description
Body Features Heat Sink Height : 6.5 MM  [.256 INCH ] Heat Sink Height Class : Custom Heat Sink Style : Pin Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n For Use With Pluggable I/O Products : QSFP+ Cage Packaging Features Packaging Method : Box & Tray Product Type Features Form Factor : QSFP+ Pluggable I/O Accessory Type : Heat Sink Pluggable I/O Product Type : Accessory
Request a Quote
Description
Body Features Heat Sink Height : 6.5 MM  [.256 INCH ] Heat Sink Height Class : Custom Heat Sink Style : Pin Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n For Use With Pluggable I/O Products : QSFP+ Cage Packaging Features Packaging Method : Box & Tray Product Type Features Form Factor : QSFP+ Pluggable I/O Accessory Type : Heat Sink Pluggable I/O Product Type : Accessory
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
QSFP, QSFP+ & zQSPF+ - 1963839-2 - TE Connectivity
Berwyn, PA, United States
QSFP, QSFP+ & zQSPF+
1963839-2
QSFP, QSFP+ & zQSPF+ 1963839-2
Body Features Heat Sink Height : 6.5 MM  [.256 INCH ] Heat Sink Height Class : Custom Heat Sink Style : Pin Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n For Use With Pluggable I/O Products : QSFP+ Cage Packaging Features Packaging Method : Box & Tray Product Type Features Form Factor : QSFP+ Pluggable I/O Accessory Type : Heat Sink Pluggable I/O Product Type : Accessory

Body Features


  • Heat Sink Height : 6.5 MM  [.256 INCH ]
  • Heat Sink Height Class : Custom
  • Heat Sink Style : Pin

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • For Use With Pluggable I/O Products : QSFP+ Cage

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Form Factor : QSFP+
  • Pluggable I/O Accessory Type : Heat Sink
  • Pluggable I/O Product Type : Accessory
Buy Now
Ganged Qsfp San Extrusion Hs 6 Te Connectivity - 98X0810 - Newark, An Avnet Company
Chicago, IL, United States
Ganged Qsfp San Extrusion Hs 6 Te Connectivity
98X0810
Ganged Qsfp San Extrusion Hs 6 Te Connectivity 98X0810
GANGED QSFP SAN EXTRUSION HS 6

GANGED QSFP SAN EXTRUSION HS 6

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1963839-2 98X0810
Product Name QSFP, QSFP+ & zQSPF+ Ganged Qsfp San Extrusion Hs 6 Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products